Zyxel logo

Zyxel XGS1910-48 Managed L2 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78719
Info modified on:
14 Mar 2024, 19:51:23
Short summary description Zyxel XGS1910-48 Managed L2 Black:

Zyxel XGS1910-48, Managed, L2, Rack mounting

Long summary description Zyxel XGS1910-48 Managed L2 Black:

Zyxel XGS1910-48. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. MAC address table: 32000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3az, IEEE.... Power connector: DC-in jack. Rack mounting

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.