Zyxel WAH7601, Cellular network modem/router, Black, 802.11b, 802.11g, Wi-Fi 4 (802.11n), 4G, LTE, MicroSD (TransFlash)
Zyxel WAH7601. Device type: Cellular network modem/router, Product color: Black. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Data network: 4G, 4G standard: LTE. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Power source type: Battery