Zyxel logo

Zyxel VMG3625-T20A wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109377
Info modified on:
23 Apr 2025, 15:57:04
End of life date:
01 Mar 2020
Short summary description Zyxel VMG3625-T20A wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel VMG3625-T20A, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description Zyxel VMG3625-T20A wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel VMG3625-T20A. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 866 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product color: Black, LED indicators: DSL, LAN, Power, USB, WAN, WLAN. Cables included: LAN (RJ-45)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.