Zyxel logo

Zyxel VMG1312-B30A wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90009
Info modified on:
23 Apr 2025, 15:56:58
End of life date:
01 May 2020
Short summary description Zyxel VMG1312-B30A wireless router Fast Ethernet Single-band (2.4 GHz) Black:

Zyxel VMG1312-B30A, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description Zyxel VMG1312-B30A wireless router Fast Ethernet Single-band (2.4 GHz) Black:

Zyxel VMG1312-B30A. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. DSL specification: 8a/b/c/d, 12a/b, 17a. Security algorithms: 64-bit WEP, 128-bit WEP, SSID, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS, Firewall security: PAP, Handshake Authentication Protocol (CHAP), Parental Control. Routing protocols: RIP-1, RIP-2, Management protocols: Web GUI, CLI, SSH, Web/FTP/TFTP,

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.