Zyxel logo

Zyxel N4100 wireless router Fast Ethernet White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92937
Info modified on:
14 Mar 2024, 18:56:45
Short summary description Zyxel N4100 wireless router Fast Ethernet White:

Zyxel N4100, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description Zyxel N4100 wireless router Fast Ethernet White:

Zyxel N4100. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA, WPA2. Product color: White, LED indicators: LAN, Power, Status, WAN, WLAN. Certification: FCC, CE, C-Tick, NCC, RoHS, WEEE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.