Zyxel LTE3301-M209, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, Black, Tabletop router
Zyxel LTE3301-M209. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 2G standards: Edge, GPRS, GSM, 3G standards: DC-HSPA+, HSPA, HSPA+, HSUPA, UMTS, WCDMA. Security algorithms: 64-bit WEP, 128-bit WEP, SSH, WPA, WPA2, WPA2-PSK, MAC address table: 32 entries. Product type: Tabletop router, Product color: Black, LED indicators: LAN, LTE, Power