Zyxel logo

Zyxel GS2200-8HP Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107659
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Zyxel GS2200-8HP Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Zyxel GS2200-8HP, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description Zyxel GS2200-8HP Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

Zyxel GS2200-8HP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 16000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3at, IEEE.... Power over Ethernet (PoE)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.