Zyxel logo

Zyxel P-320W 802.11g Wireless Firewall Router wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92800
Info modified on:
14 Mar 2024, 19:47:12
Short summary description Zyxel P-320W 802.11g Wireless Firewall Router wireless router:

Zyxel P-320W 802.11g Wireless Firewall Router, 64-bit WEP, 128-bit WEP, 2 MB, 1 MB, 0 - 50 °C, 20 - 95%, 250 g

Long summary description Zyxel P-320W 802.11g Wireless Firewall Router wireless router:

Zyxel P-320W 802.11g Wireless Firewall Router. Security algorithms: 64-bit WEP, 128-bit WEP. Internal memory: 2 MB, Flash memory: 1 MB. Weight: 250 g. Compatible operating systems: Windows Linux Mac, Dimensions (WxDxH): 115 x 162 x 33 mm, Power requirements: 12V AC, 1A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.