Zyxel Prestige 324 Router, Black
Zyxel Prestige 324 Router. Data transfer rate: 10 Mbit/s. Management protocols: TFTP/FTP, SNMP, Supported network protocols: RR Manager, PPPoE, PPTP. Product color: Black. Weight: 330 g. Power requirements: 9VAC, Maximum data transfer rate: 0,1 Gbit/s, Dimensions (WxDxH): 181 x 128 x 36 mm