Zyxel logo

Zyxel NBG420N Wireless N Router + NWD210N Wireless N USB Adapter wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48779
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel NBG420N Wireless N Router + NWD210N Wireless N USB Adapter wireless router:

Zyxel NBG420N Wireless N Router + NWD210N Wireless N USB Adapter, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, PPPoE, PPTP, DHCP, Static IP, CSA international EMI: CE, FCC part 15B, 1,8 dBi, 0 - 40 °C, -20 - 60 °C

Long summary description Zyxel NBG420N Wireless N Router + NWD210N Wireless N USB Adapter wireless router:

Zyxel NBG420N Wireless N Router + NWD210N Wireless N USB Adapter. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Supported network protocols: PPPoE, PPTP, DHCP, Static IP. Certification: CSA international EMI: CE, FCC part 15B. Antenna gain level (max): 1,8 dBi. Weight: 230 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.