Zalman GS1000 SE, Full Tower, PC, Black, 260 mm, 640 mm, 570 mm
Zalman GS1000 SE. Form factor: Full Tower, Type: PC, Product color: Black. Width: 260 mm, Depth: 640 mm, Height: 570 mm. Power supply type: Standard ATX / ATX12V, Ventilation fan(s): 2 x 120mm, Optional fans: 3 x 120mm