Yealink SIP-T46G, IP Phone, Black, Wired handset, 1000 entries, 10,9 cm (4.3"), 480 x 272 pixels
Yealink SIP-T46G. Product type: IP Phone, Product color: Black, Handset type: Wired handset. Phonebook capacity: 1000 entries. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 272 pixels. Voice codecs: G.711, G.722, G.723, G.726, G.729A, G.729B. Power requirements: 100-240V, DC 5V