XPG logo

XPG GAMMIX D10 memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7489
Info modified on:
10 Aug 2024, 11:01:27
Short summary description XPG GAMMIX D10 memory module 8 GB 1 x 8 GB DDR4:

XPG GAMMIX D10, 8 GB, 1 x 8 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description XPG GAMMIX D10 memory module 8 GB 1 x 8 GB DDR4:

XPG GAMMIX D10. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 16

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.