XPG logo

XPG 16GB DDR4-2400 memory module 2 x 8 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25737
Info modified on:
17 Jun 2025, 13:16:27
Short summary description XPG 16GB DDR4-2400 memory module 2 x 8 GB:

XPG 16GB DDR4-2400, 16 GB, 2 x 8 GB, DDR4, 2400 MHz, Red

Long summary description XPG 16GB DDR4-2400 memory module 2 x 8 GB:

XPG 16GB DDR4-2400. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, CAS latency: 16, Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.