XPG Hunter AX4S32008G22-SBHN, 8 GB, 1 x 8 GB, DDR4, 3200 MHz
XPG Hunter AX4S32008G22-SBHN. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, CAS latency: 22