Xerox logo

Xerox Symphony 80 A4, Dark Orange Paper CW printing paper

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54178
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Xerox Symphony 80 A4, Dark Orange Paper CW printing paper:

Xerox Symphony 80 A4, Dark Orange Paper CW, 80 g/m², Orange, 104 ± 2 µm, 500 sheets, A4, ECF

Long summary description Xerox Symphony 80 A4, Dark Orange Paper CW printing paper:

Xerox Symphony 80 A4, Dark Orange Paper CW. Media weight: 80 g/m², Product color: Orange, Printing media thickness: 104 ± 2 µm. Media sheets per package: 500 sheets, Paper dimensions: A4, Bleach type: ECF

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.