Xerox logo

Xerox Papier Business 80 A4 printing paper

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154640
Info modified on:
02 Jun 2023, 09:24:51
Short summary description Xerox Papier Business 80 A4 printing paper:

Xerox Papier Business 80 A4, 80 g/m², 40 - 65%, 18 - 30 °C, 5 - 35 °C, 40 - 60%, 500 sheets

Long summary description Xerox Papier Business 80 A4 printing paper:

Xerox Papier Business 80 A4. Media weight: 80 g/m². Media sheets per package: 500 sheets, Media size (1 slide): A4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.