WMF logo

WMF Gourmet Plus 0724166030 1,9 L Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60944
Info modified on:
25 Aug 2024, 20:34:16
Short summary description WMF Gourmet Plus 0724166030 1,9 L Stainless steel:

WMF Gourmet Plus 0724166030, 1,9 L, Stainless steel, Stainless steel, Ceramic, Gas, Halogen, Induction, Stainless steel, Stainless steel

Long summary description WMF Gourmet Plus 0724166030 1,9 L Stainless steel:

WMF Gourmet Plus 0724166030. Capacity: 1,9 L, Product color: Stainless steel, Material: Stainless steel. Bottom diameter: 16 cm, Top diameter: 16 cm, Height: 105 mm. Package width: 210 mm, Package depth: 245 mm, Package height: 130 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.