WMF logo

WMF Kult Pro Power 900 W Chrome

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51966
Info modified on:
20 Sept 2024, 19:09:22
Short summary description WMF Kult Pro Power 900 W Chrome:

WMF Kult Pro Power, Chrome, 900 W, 220-240 V, 50 - 60 Hz

Long summary description WMF Kult Pro Power 900 W Chrome:

WMF Kult Pro Power. Product color: Chrome. Power: 900 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.