WiZ 8719514554955, Smart ceiling light, Wi-Fi/Bluetooth, Black, LED, Plastic, Non-changeable bulb(s)
WiZ 8719514554955. Type: Smart ceiling light, Interface: Wi-Fi/Bluetooth, Product color: Black. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 430 mm, Depth: 430 mm, Height: 23 mm. Package width: 42,5 mm, Package depth: 2,8 mm, Package height: 43 mm. Quantity per pack: 1 pc(s)