WiZ 8719514551039, Smart bulb, Wi-Fi, White, LED, GU10, PAR16
WiZ 8719514551039. Type: Smart bulb, Interface: Wi-Fi, Product color: White. Energy efficiency class: G, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 50 mm, Depth: 58 mm, Height: 58 mm. Package type: Box, Package width: 105 mm, Package depth: 70 mm. Quantity per pack: 2 pc(s)