Whirlpool WSC5553 A+X, Freestanding, American door, Stainless steel, LCD, R134a, 515 L
Whirlpool WSC5553 A+X. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 515 L, Climate class: T, Noise level: 45 dB. Fridge net capacity: 335 L. Freezer net capacity: 180 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2,45 m