Whirlpool logo

Whirlpool WHM25112 Chest freezer Freestanding 251 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72546
Info modified on:
27 May 2024, 12:21:02
Short summary description Whirlpool WHM25112 Chest freezer Freestanding 251 L White:

Whirlpool WHM25112, 251 L, 18 kg/24h, 42 dB, No Frost system, White

Long summary description Whirlpool WHM25112 Chest freezer Freestanding 251 L White:

Whirlpool WHM25112. Freezer net capacity: 251 L, Freezing capacity: 18 kg/24h, Storage time during power failure: 45 h, Noise level: 42 dB, No Frost system. Door hinge: Up. Annual energy consumption: 194 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.