Whirlpool logo

Whirlpool WH 2310 A++ Chest freezer Built-in 225 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115056
Info modified on:
22 Feb 2023, 14:59:28
Short summary description Whirlpool WH 2310 A++ Chest freezer Built-in 225 L White:

Whirlpool WH 2310 A++, 225 L, 23 kg/24h, 40 dB, 4*, White

Long summary description Whirlpool WH 2310 A++ Chest freezer Built-in 225 L White:

Whirlpool WH 2310 A++. Freezer net capacity: 225 L, Freezing capacity: 23 kg/24h, Storage time during power failure: 50 h, Noise level: 40 dB, Star rating: 4*. Annual energy consumption: 164,25 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.