Whirlpool logo

Whirlpool WFO 3033 DX Freestanding 14 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175048
Info modified on:
27 May 2024, 12:33:51
Short summary description Whirlpool WFO 3033 DX Freestanding 14 place settings:

Whirlpool WFO 3033 DX, Freestanding, Full size (60 cm), Stainless steel, Black, Stainless steel, Buttons, LCD

Long summary description Whirlpool WFO 3033 DX Freestanding 14 place settings:

Whirlpool WFO 3033 DX. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise level: 43 dB, Dishwashing programs: Auto 45-65°C, Glass/Delicate, Intensive, Night. Water consumption per cycle: 9 L, Energy consumption per cycle: 0,83 kWh, Current: 10 A. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.