Whirlpool WBE 3412 A+ X, 342 L, 39 dB, 4,5 kg/24h, Stainless steel
Whirlpool WBE 3412 A+ X. Total net capacity: 342 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 226 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 116 L, Freezing capacity: 4,5 kg/24h. Annual energy consumption: 295 kWh. Product color: Stainless steel