Whirlpool logo

Whirlpool WBE3321 A+NFW Freestanding 323 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125682
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Whirlpool WBE3321 A+NFW Freestanding 323 L White:

Whirlpool WBE3321 A+NFW, 323 L, N-T, 42 dB, 4,5 kg/24h, White

Long summary description Whirlpool WBE3321 A+NFW Freestanding 323 L White:

Whirlpool WBE3321 A+NFW. Total net capacity: 323 L. Door hinge: Right. Climate class: N-T, Noise level: 42 dB. Fridge net capacity: 226 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 97 L, Freezing capacity: 4,5 kg/24h. Annual energy consumption: 328 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.