Whirlpool logo

Whirlpool WBC 3546 A+ NFX fridge-freezer Freestanding 350 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112111
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Whirlpool WBC 3546 A+ NFX fridge-freezer Freestanding 350 L Stainless steel:

Whirlpool WBC 3546 A+ NFX, 350 L, 42 dB, Stainless steel

Long summary description Whirlpool WBC 3546 A+ NFX fridge-freezer Freestanding 350 L Stainless steel:

Whirlpool WBC 3546 A+ NFX. Total net capacity: 350 L, Noise level: 42 dB. Fridge net capacity: 243 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 107 L. Annual energy consumption: 329 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.