Whirlpool logo

Whirlpool WBC3525A+NFS Freestanding 350 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109717
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Whirlpool WBC3525A+NFS Freestanding 350 L Silver:

Whirlpool WBC3525A+NFS, 350 L, 42 dB, Silver

Long summary description Whirlpool WBC3525A+NFS Freestanding 350 L Silver:

Whirlpool WBC3525A+NFS. Total net capacity: 350 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 243 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 107 L. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.