Whirlpool logo

Whirlpool WBA 3327 NFIX Freestanding 320 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68565
Info modified on:
26 Feb 2021, 15:59:52
Short summary description Whirlpool WBA 3327 NFIX Freestanding 320 L Silver:

Whirlpool WBA 3327 NFIX, 320 L, No Frost (fridge), N-T, 42 dB, Silver

Long summary description Whirlpool WBA 3327 NFIX Freestanding 320 L Silver:

Whirlpool WBA 3327 NFIX. Total net capacity: 320 L. Door hinge: Right. Climate class: N-T, Noise level: 42 dB. Fridge net capacity: 223 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 97 L, No Frost (freezer). Annual energy consumption: 327 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.