Whirlpool logo

Whirlpool HDLX 80410 tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103214
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Whirlpool HDLX 80410 tumble dryer Freestanding Front-load 8 kg A+ White:

Whirlpool HDLX 80410, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Whirlpool HDLX 80410 tumble dryer Freestanding Front-load 8 kg A+ White:

Whirlpool HDLX 80410. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Cycle time: 176 min, Noise level: 69 dB. Delay start (max): 12 h. Energy efficiency class: A+, Energy consumption: 1,99 kWh, Annual energy consumption: 235,3 kWh. Depth: 659 mm, Width: 596 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.