Whirlpool logo

Whirlpool FWSG71283W EU washing machine Front-load 7 kg 1151 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63189
Info modified on:
27 May 2024, 12:51:12
Short summary description Whirlpool FWSG71283W EU washing machine Front-load 7 kg 1151 RPM White:

Whirlpool FWSG71283W EU, Front-load, 7 kg, B, 84 dB, 1151 RPM, 175 kWh

Long summary description Whirlpool FWSG71283W EU washing machine Front-load 7 kg 1151 RPM White:

Whirlpool FWSG71283W EU. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 84 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1151 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 10670 L. Product color: White. Width: 595 mm, Depth: 435 mm, Height: 837 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.