Whirlpool logo

Whirlpool FWG91284W IT washing machine Front-load 9 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67142
Info modified on:
27 May 2024, 13:37:31
Short summary description Whirlpool FWG91284W IT washing machine Front-load 9 kg 1200 RPM White:

Whirlpool FWG91284W IT, Front-load, 9 kg, 79 dB, 1200 RPM, 196 kWh, 11690 L

Long summary description Whirlpool FWG91284W IT washing machine Front-load 9 kg 1200 RPM White:

Whirlpool FWG91284W IT. Loading type: Front-load. Drum capacity: 9 kg, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 11690 L. Product color: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.