Whirlpool logo

Whirlpool FSCR 90423 washing machine Front-load 9 kg 1400 RPM Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91566
Info modified on:
05 Jun 2024, 10:04:53
Short summary description Whirlpool FSCR 90423 washing machine Front-load 9 kg 1400 RPM Black, White:

Whirlpool FSCR 90423, Front-load, 9 kg, B, 69 dB, 1400 RPM, 174 kWh

Long summary description Whirlpool FSCR 90423 washing machine Front-load 9 kg 1400 RPM Black, White:

Whirlpool FSCR 90423. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 10800 L. Product color: Black, White. Width: 595 mm, Depth: 640 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.