Whirlpool logo

Whirlpool FRAA2VAF20/0 side-by-side refrigerator Freestanding 490 L

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131036
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool FRAA2VAF20/0 side-by-side refrigerator Freestanding 490 L:

Whirlpool FRAA2VAF20/0, Freestanding, 490 L, 45 dB, 335 L, 155 L, 14 kg/24h

Long summary description Whirlpool FRAA2VAF20/0 side-by-side refrigerator Freestanding 490 L:

Whirlpool FRAA2VAF20/0. Appliance placement: Freestanding. Total net capacity: 490 L, Noise level: 45 dB. Fridge net capacity: 335 L. Freezer net capacity: 155 L, Freezing capacity: 14 kg/24h, Storage time during power failure: 5 h. Cord length: 2,45 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.