Whirlpool logo

Whirlpool DLC8012 washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118242
Info modified on:
27 May 2024, 11:57:02
Short summary description Whirlpool DLC8012 washing machine Front-load 8 kg 1200 RPM White:

Whirlpool DLC8012, Front-load, 8 kg, B, 75 dB, 1200 RPM, 193 kWh

Long summary description Whirlpool DLC8012 washing machine Front-load 8 kg 1200 RPM White:

Whirlpool DLC8012. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 595 mm, Depth: 580 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.