Whirlpool logo

Whirlpool DLC6010 washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142617
Info modified on:
27 May 2024, 12:01:39
Short summary description Whirlpool DLC6010 washing machine Front-load 6 kg 1000 RPM White:

Whirlpool DLC6010, Front-load, 6 kg, C, 74 dB, 1000 RPM, 170 kWh

Long summary description Whirlpool DLC6010 washing machine Front-load 6 kg 1000 RPM White:

Whirlpool DLC6010. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 9272 L. Product color: White. Width: 595 mm, Depth: 520 mm, Height: 845 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.