Whirlpool logo

Whirlpool DDLX 70112 tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120091
Info modified on:
18 Jun 2025, 14:15:02
Short summary description Whirlpool DDLX 70112 tumble dryer Freestanding Front-load 7 kg White:

Whirlpool DDLX 70112, Freestanding, Front-load, Condensation, White, Rotary, 7 kg

Long summary description Whirlpool DDLX 70112 tumble dryer Freestanding Front-load 7 kg White:

Whirlpool DDLX 70112. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Drying programs: Mix, Delicate/silk, Cotton, Synthetics. Heat source: Electric. Depth: 659 mm, Width: 596 mm, Height: 845 mm. Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.