Whirlpool logo

Whirlpool BSF 8353 OX fridge-freezer Freestanding 367 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70956
Info modified on:
27 May 2024, 12:07:55
Short summary description Whirlpool BSF 8353 OX fridge-freezer Freestanding 367 L Stainless steel:

Whirlpool BSF 8353 OX, 367 L, SN-T, 38 dB, 14 kg/24h, Stainless steel

Long summary description Whirlpool BSF 8353 OX fridge-freezer Freestanding 367 L Stainless steel:

Whirlpool BSF 8353 OX. Total net capacity: 367 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 258 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 111 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 160 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.