Whirlpool logo

Whirlpool AWZ 612 I washer dryer Built-in Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101181
Info modified on:
02 Mar 2021, 09:46:48
Short summary description Whirlpool AWZ 612 I washer dryer Built-in Front-load White:

Whirlpool AWZ 612 I, Front-load, Built-in, White, Right, LCD, Stainless steel

Long summary description Whirlpool AWZ 612 I washer dryer Built-in Front-load White:

Whirlpool AWZ 612 I. Loading type: Front-load, Appliance placement: Built-in, Product color: White. Drying capacity: 4 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing & drying per cycle: 90 L, Energy consumption washing per cycle: 1,02 kWh, Connected load: 2000 W. Depth: 546 mm, Width: 596 mm, Height: 818 mm. Washing class: A, Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.