Whirlpool logo

Whirlpool AWG 5102C washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45887
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool AWG 5102C washing machine Front-load 5 kg 1000 RPM White:

Whirlpool AWG 5102C, Front-load, 5 kg, C, 74 dB, 1000 RPM, White

Long summary description Whirlpool AWG 5102C washing machine Front-load 5 kg 1000 RPM White:

Whirlpool AWG 5102C. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Product color: White. Width: 596 mm, Depth: 416 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.