Whirlpool logo

Whirlpool AWE 2239 washing machine Top-load 5 kg 600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123902
Info modified on:
06 Dec 2021, 12:35:41
Short summary description Whirlpool AWE 2239 washing machine Top-load 5 kg 600 RPM White:

Whirlpool AWE 2239, Top-load, 5 kg, E, 600 RPM, White

Long summary description Whirlpool AWE 2239 washing machine Top-load 5 kg 600 RPM White:

Whirlpool AWE 2239. Loading type: Top-load. Drum capacity: 5 kg, Spin-drying class: E. Washing class: A. Maximum spin speed: 600 RPM. Product color: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.