Whirlpool logo

Whirlpool ARG 588/3 combi-fridge Built-in 129 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105984
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ARG 588/3 combi-fridge Built-in 129 L White:

Whirlpool ARG 588/3, 129 L, Built-in, 38 dB, 2 kg/24h, White

Long summary description Whirlpool ARG 588/3 combi-fridge Built-in 129 L White:

Whirlpool ARG 588/3. Appliance placement: Built-in, Product color: White, Door hinge: Right. Total net capacity: 129 L, Noise level: 38 dB. Fridge net capacity: 111 L. Freezer position: Top-placed, Freezer net capacity: 18 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 230 kWh, Energy usage: 0,63 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.