Whirlpool logo

Whirlpool ARG 850/A+ fridge Built-in 209 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63612
Info modified on:
26 Feb 2021, 15:55:38
Short summary description Whirlpool ARG 850/A+ fridge Built-in 209 L:

Whirlpool ARG 850/A+, 209 L, 35 dB

Long summary description Whirlpool ARG 850/A+ fridge Built-in 209 L:

Whirlpool ARG 850/A+. Fridge net capacity: 209 L, Noise level: 35 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 132 kWh. Weight: 38 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.