Whirlpool logo

Whirlpool ARG 7291/A++ fridge Built-in 212 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25988
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ARG 7291/A++ fridge Built-in 212 L White:

Whirlpool ARG 7291/A++, 212 L, SN-T, 35 dB, White

Long summary description Whirlpool ARG 7291/A++ fridge Built-in 212 L White:

Whirlpool ARG 7291/A++. Fridge net capacity: 212 L, Climate class: SN-T, Noise level: 35 dB. Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1, Door hinge: Right. Annual energy consumption: 104 kWh. Weight: 37 kg. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.