Whirlpool logo

Whirlpool ARC2130 Refrigerator Freestanding 187 L White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124770
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Whirlpool ARC2130 Refrigerator Freestanding 187 L White:

Whirlpool ARC2130 Refrigerator, 187 L, 39 dB, White

Long summary description Whirlpool ARC2130 Refrigerator Freestanding 187 L White:

Whirlpool ARC2130 Refrigerator. Total net capacity: 187 L, Noise level: 39 dB. Fridge net capacity: 145 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 42 L. Annual energy consumption: 266 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.