Whirlpool logo

Whirlpool ARC 230/MR/LH wine cooler Compressor wine cooler Built-in Stainless steel 36 bottle(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88745
Info modified on:
27 May 2024, 11:58:15
Short summary description Whirlpool ARC 230/MR/LH wine cooler Compressor wine cooler Built-in Stainless steel 36 bottle(s):

Whirlpool ARC 230/MR/LH, Compressor wine cooler, Built-in, 36 bottle(s), 65 W, Interior light, Stainless steel

Long summary description Whirlpool ARC 230/MR/LH wine cooler Compressor wine cooler Built-in Stainless steel 36 bottle(s):

Whirlpool ARC 230/MR/LH. Appliance placement: Built-in, Housing color: Stainless steel, Number of shelves: 5 shelves. Bottles capacity: 36 bottle(s), Product type: Compressor wine cooler, Noise level: 42 dB. Annual energy consumption: 142 kWh, Connected load: 65 W, Energy usage: 0,389 kWh/24h. Width: 560 mm, Depth: 555 mm, Height: 687 mm. Package width: 670 mm, Package depth: 715 mm, Package height: 785 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.