Whirlpool logo

Whirlpool ARC 104/1 A+ combi-fridge Freestanding 118 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61898
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ARC 104/1 A+ combi-fridge Freestanding 118 L White:

Whirlpool ARC 104/1 A+, 118 L, Freestanding, 2 kg/24h, White

Long summary description Whirlpool ARC 104/1 A+ combi-fridge Freestanding 118 L White:

Whirlpool ARC 104/1 A+. Appliance placement: Freestanding, Product color: White. Total net capacity: 118 L, Total gross capacity: 121 L. Freezing capacity: 2 kg/24h, Storage time during power failure: 10 h. Annual energy consumption: 164 kWh. Width: 550 mm, Depth: 580 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.