Whirlpool logo

Whirlpool AMW 869/IXL microwave Black, Stainless steel Built-in 40 L 900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90589
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool AMW 869/IXL microwave Black, Stainless steel Built-in 40 L 900 W:

Whirlpool AMW 869/IXL, Built-in, 40 L, 900 W, Built-in display, LCD, Touch

Long summary description Whirlpool AMW 869/IXL microwave Black, Stainless steel Built-in 40 L 900 W:

Whirlpool AMW 869/IXL. Appliance placement: Built-in, Interior capacity: 40 L, Microwave power: 900 W, Built-in display, Display type: LCD, Control type: Touch, Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.