Whirlpool logo

Whirlpool AKZM 6570/IXL oven 67 L 2600 W Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84639
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Whirlpool AKZM 6570/IXL oven 67 L 2600 W Stainless steel:

Whirlpool AKZM 6570/IXL, Electric, 67 L, 2600 W, 67 L, Stainless steel, Buttons, Rotary

Long summary description Whirlpool AKZM 6570/IXL oven 67 L 2600 W Stainless steel:

Whirlpool AKZM 6570/IXL. Oven type: Electric, Total oven(s) interior capacity: 67 L, Total oven power: 2600 W. Product color: Stainless steel, Control type: Buttons, Rotary, Control position: Front. Timer type: Digital. Energy consumption (conventional): 0,89 kWh, Energy consumption (forced convection): 0,79 kWh, Connected load: 2600 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.